TE Connectivity Contacts - Multi Purpose 5-745288-8

Description
CONN SOCKET GOLD SOLDER
Request a Quote Datasheet
Description
CONN SOCKET GOLD SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31914-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31914-ND
Contacts - Multi Purpose A31914-ND
CONN SOCKET GOLD SOLDER

CONN SOCKET GOLD SOLDER

Buy Now Datasheet
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity - 42K6946 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity
42K6946
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity 42K6946
D SUB CONTACT, SOCKET, SOLDER; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Size:20 RoHS Compliant: Yes

D SUB CONTACT, SOCKET, SOLDER; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Size:20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A31914-ND 42K6946
Product Name Contacts - Multi Purpose D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details