TE Connectivity Contacts - Multi Purpose 66563-8

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25008CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25008CT-ND
Contacts - Multi Purpose A25008CT-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25008TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25008TR-ND
Contacts - Multi Purpose A25008TR-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Crimp Contacts - 7196603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7196603
Crimp Contacts 7196603
TE Connectivity 66563-8 Crimp Terminal

TE Connectivity 66563-8 Crimp Terminal

Supplier's Site
Crimp Contacts - 7196603P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7196603P
Crimp Contacts 7196603P
TE Connectivity 66563-8 Crimp Terminal

TE Connectivity 66563-8 Crimp Terminal

Supplier's Site
Crimp Contacts - 1643013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1643013
Crimp Contacts 1643013
TE Connectivity 66563-8 Crimp Terminal

TE Connectivity 66563-8 Crimp Terminal

Supplier's Site
Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 34B1398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
34B1398
Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 34B1398
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:M Series CPC Connectors RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:M Series CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A25008CT-ND 7196603 34B1398
Product Name Contacts - Multi Purpose Crimp Contacts Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-20-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Brush Assemblies, Leaf Type - 1050006-5 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details