TE Connectivity D Sub Contacts 66682-2

Description
TE Connectivity 66682-2
Request a Quote Datasheet
Description
TE Connectivity 66682-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7199129 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7199129
D Sub Contacts 7199129
TE Connectivity 66682-2

TE Connectivity 66682-2

Supplier's Site
Contacts - Multi Purpose - A23027TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23027TR-ND
Contacts - Multi Purpose A23027TR-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A23027CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23027CT-ND
Contacts - Multi Purpose A23027CT-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 90F3568 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
90F3568
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity 90F3568
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7199129 A23027TR-ND 90F3568
Product Name D Sub Contacts Contacts - Multi Purpose D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Contact Material Brass
Plating / Coating Gold; Nickel; Gold over nickel Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-12-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Brush Contact Material - FAG 180 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details