TE Connectivity Contacts - Multi Purpose 205089-4

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 205089-4-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
205089-4-ND
Contacts - Multi Purpose 205089-4-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 96B0510 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
96B0510
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 96B0510
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:109 Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Current:7.5A RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:109 Series Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Current:7.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 205089-4-ND 96B0510
Product Name Contacts - Multi Purpose D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Features Machined
Contact Material Cu
Unlock Full Specs
to access all available technical data