TE Connectivity Contacts - Multi Purpose 66570-8

Description
CONN PIN 18AWG GOLD SOLDER CUP
Request a Quote Datasheet
Description
CONN PIN 18AWG GOLD SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 66570-8-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
66570-8-ND
Contacts - Multi Purpose 66570-8-ND
CONN PIN 18AWG GOLD SOLDER CUP

CONN PIN 18AWG GOLD SOLDER CUP

Buy Now Datasheet
D Sub Contact, Pin, 18Awg, Solder; For Use With Amp Te Connectivity - 96F7924 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 18Awg, Solder; For Use With Amp Te Connectivity
96F7924
D Sub Contact, Pin, 18Awg, Solder; For Use With Amp Te Connectivity 96F7924
D SUB CONTACT, PIN, 18AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONTACT, PIN, 18AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 66570-8-ND 96F7924
Product Name Contacts - Multi Purpose D Sub Contact, Pin, 18Awg, Solder; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-208-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details