HARTING Inc. of North America Contacts - Multi Purpose 21011009923

Description
M12 POWER CONTACT, MALE, 23.2MM,
Request a Quote Datasheet
Description
M12 POWER CONTACT, MALE, 23.2MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1195-8699-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8699-ND
Contacts - Multi Purpose 1195-8699-ND
M12 POWER CONTACT, MALE, 23.2MM,

M12 POWER CONTACT, MALE, 23.2MM,

Buy Now Datasheet
Circular Contact, Pin, 21Awg, Crimp; Product Range Harting - 06AC6760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 21Awg, Crimp; Product Range Harting
06AC6760
Circular Contact, Pin, 21Awg, Crimp; Product Range Harting 06AC6760
CIRCULAR CONTACT, PIN, 21AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:21AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 21AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:21AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1195-8699-ND 06AC6760
Product Name Contacts - Multi Purpose Circular Contact, Pin, 21Awg, Crimp; Product Range Harting
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-010-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
View Details