TE Connectivity Contacts - Multi Purpose 66504-8

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A130919-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A130919-ND
Contacts - Multi Purpose A130919-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 50F586 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
50F586
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 50F586
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A130919-ND 50F586
Product Name Contacts - Multi Purpose D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Bellows Electrical Contact - 2013 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details