TE Connectivity Circular Connector Contacts 213845-4

Description
TE Connectivity 213845-4
Request a Quote Datasheet
Description
TE Connectivity 213845-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 3602463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
3602463
Circular Connector Contacts 3602463
TE Connectivity 213845-4

TE Connectivity 213845-4

Supplier's Site
Circular Connector Contacts - 1641602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1641602
Circular Connector Contacts 1641602
TE Connectivity 213845-4

TE Connectivity 213845-4

Supplier's Site
Contacts - Multi Purpose - A25066-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25066-ND
Contacts - Multi Purpose A25066-ND
CONN PIN 12-14AWG GOLD CRIMP

CONN PIN 12-14AWG GOLD CRIMP

Buy Now Datasheet
Circular Connector Contact, Pin, 14 Awg, 12 Awg, Crimp, Gold Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity - 19J3923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Pin, 14 Awg, 12 Awg, Crimp, Gold Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity
19J3923
Circular Connector Contact, Pin, 14 Awg, 12 Awg, Crimp, Gold Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity 19J3923
Circular Connector Contact, Pin, 14 AWG, 12 AWG, Crimp, Gold Plated Contacts, POWERBAND Series RoHS Compliant: Yes

Circular Connector Contact, Pin, 14 AWG, 12 AWG, Crimp, Gold Plated Contacts, POWERBAND Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pwrbandpinasy14-12L.p. Rohs Compliant Amp Te Connectivity - 95AC0688 - Newark, An Avnet Company
Chicago, IL, United States
Pwrbandpinasy14-12L.p. Rohs Compliant Amp Te Connectivity
95AC0688
Pwrbandpinasy14-12L.p. Rohs Compliant Amp Te Connectivity 95AC0688
PWRBANDPINASY14-12L. P. ROHS COMPLIANT: YES

PWRBANDPINASY14-12L.P. ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 3602463 A25066-ND 19J3923 95AC0688
Product Name Circular Connector Contacts Contacts - Multi Purpose Circular Connector Contact, Pin, 14 Awg, 12 Awg, Crimp, Gold Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity Pwrbandpinasy14-12L.p. Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241405-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details