TE Connectivity Contacts - Multi Purpose 66332-8

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1648TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1648TR-ND
Contacts - Multi Purpose A1648TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1648CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1648CT-ND
Contacts - Multi Purpose A1648CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 66332-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66332-8
Connectors, Interconnects - Contacts - Multi Purpose 66332-8
Win Source Part Number: 1363318-66332-8 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 49 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66332 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363318-66332-8
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 49 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66332
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A1648TR-ND 66332-8
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 46M5854 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2282203-5 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0157 inch (0.4000 mm)
View Details