TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66570-2

Description
Win Source Part Number: 1363239-66570-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 55 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66570 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Solder Cup Wire Gauge: 18 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363239-66570-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 55 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66570 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Solder Cup Wire Gauge: 18 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 66570-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66570-2
Connectors, Interconnects - Contacts - Multi Purpose 66570-2
Win Source Part Number: 1363239-66570-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 55 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66570 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Solder Cup Wire Gauge: 18 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363239-66570-2
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 55 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66570
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Solder Cup
Wire Gauge: 18 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A1028CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1028CT-ND
Contacts - Multi Purpose A1028CT-ND
CONN PIN 18AWG GOLD SOLDER CUP

CONN PIN 18AWG GOLD SOLDER CUP

Buy Now Datasheet
Contacts - Multi Purpose - A1028TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1028TR-ND
Contacts - Multi Purpose A1028TR-ND
CONN PIN 18AWG GOLD SOLDER CUP

CONN PIN 18AWG GOLD SOLDER CUP

Buy Now Datasheet
D Sub Contacts - 2748589 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
2748589
D Sub Contacts 2748589
TE Connectivity 66570-2

TE Connectivity 66570-2

Supplier's Site
D Sub Contacts - 2748590 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
2748590
D Sub Contacts 2748590
TE Connectivity 66570-2

TE Connectivity 66570-2

Supplier's Site
D Sub Contacts - 2748590P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
2748590P
D Sub Contacts 2748590P
TE Connectivity 66570-2

TE Connectivity 66570-2

Supplier's Site
Contact, Solder, Pin, 18Awg, Solder; For Use With Amp Te Connectivity - 29C6114 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Solder, Pin, 18Awg, Solder; For Use With Amp Te Connectivity
29C6114
Contact, Solder, Pin, 18Awg, Solder; For Use With Amp Te Connectivity 29C6114
CONTACT, SOLDER, PIN, 18AWG, SOLDER; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOLDER, PIN, 18AWG, SOLDER; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 66570-2 A1028CT-ND 2748589 29C6114
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose D Sub Contacts Contact, Solder, Pin, 18Awg, Solder; For Use With Amp Te Connectivity
Contact Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details