TE Connectivity Contacts - Multi Purpose 213845-3

Description
CONN PIN 12-14AWG SILVER CRIMP
Request a Quote Datasheet
Description
CONN PIN 12-14AWG SILVER CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25068-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25068-ND
Contacts - Multi Purpose A25068-ND
CONN PIN 12-14AWG SILVER CRIMP

CONN PIN 12-14AWG SILVER CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 213845-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
213845-3
Connectors, Interconnects - Contacts - Multi Purpose 213845-3
Win Source Part Number: 1363341-213845-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 49 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate .125 Powerband Package: Bulk Product Status: Active Base Product Number: 213845 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 12-14 AWG Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm) Contact Material: Copper

Win Source Part Number: 1363341-213845-3
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 49 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate .125 Powerband
Package: Bulk
Product Status: Active
Base Product Number: 213845
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 12-14 AWG
Contact Finish: Silver
Contact Finish Thickness: 200.0µin (5.08µm)
Contact Material: Copper

Buy Now Datasheet
Powerbandcontassy,silverplt Rohs Compliant Amp Te Connectivity - 95AC2629 - Newark, An Avnet Company
Chicago, IL, United States
Powerbandcontassy,silverplt Rohs Compliant Amp Te Connectivity
95AC2629
Powerbandcontassy,silverplt Rohs Compliant Amp Te Connectivity 95AC2629
POWERBANDCONTASSY,SI LVERPLT ROHS COMPLIANT: YES

POWERBANDCONTASSY,SILVERPLT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A25068-ND 213845-3 95AC2629
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Powerbandcontassy,silverplt Rohs Compliant Amp Te Connectivity
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177908-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details