TE Connectivity D Sub Contacts 66504-3

Description
TE Connectivity 66504-3
Request a Quote Datasheet
Description
TE Connectivity 66504-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6809695 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809695
D Sub Contacts 6809695
TE Connectivity 66504-3

TE Connectivity 66504-3

Supplier's Site
D Sub Contacts - 6809695P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809695P
D Sub Contacts 6809695P
TE Connectivity 66504-3

TE Connectivity 66504-3

Supplier's Site
Contacts - Multi Purpose - A1680TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1680TR-ND
Contacts - Multi Purpose A1680TR-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1680CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1680CT-ND
Contacts - Multi Purpose A1680CT-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 90F3591 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
90F3591
Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 90F3591
CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Socket, 24-20Awg; For Use With Amp Te Connectivity - 48W7330 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Socket, 24-20Awg; For Use With Amp Te Connectivity
48W7330
Crimp Socket, 24-20Awg; For Use With Amp Te Connectivity 48W7330
CRIMP SOCKET, 24-20AWG; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact RoHS Compliant: Yes

CRIMP SOCKET, 24-20AWG; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp, Full Reel; For Use With Amp Te Connectivity - 13N4086 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp, Full Reel; For Use With Amp Te Connectivity
13N4086
Contact, Socket, 24-20Awg, Crimp, Full Reel; For Use With Amp Te Connectivity 13N4086
CONTACT, SOCKET, 24-20AWG, CRIMP, FULL REEL; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Contact Type:Stamped RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP, FULL REEL; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Contact Type:Stamped RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6809695 6809695P A1680TR-ND 90F3591 48W7330
Product Name D Sub Contacts D Sub Contacts Contacts - Multi Purpose Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity Crimp Socket, 24-20Awg; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle Socket or Receptacle; Socket Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details