TE Connectivity Contacts - Multi Purpose 66683-4

Description
CONN SOCKET 24-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 24-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A23031-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23031-ND
Contacts - Multi Purpose A23031-ND
CONN SOCKET 24-28AWG GOLD CRIMP

CONN SOCKET 24-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 92B9943 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
92B9943
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity 92B9943
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Contact Type:StampedRoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Contact Type:StampedRoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Contact, Socket, Crimp Rohs Compliant Amp Te Connectivity - 75AJ2247 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp Rohs Compliant Amp Te Connectivity
75AJ2247
D Sub Contact, Socket, Crimp Rohs Compliant Amp Te Connectivity 75AJ2247
D SUB CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

D SUB CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number A23031-ND 92B9943 75AJ2247
Product Name Contacts - Multi Purpose D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity D Sub Contact, Socket, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
View Details