TE Connectivity Contacts - Multi Purpose 66108-7

Description
CONN SOCKET 24-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 24-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25104CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25104CT-ND
Contacts - Multi Purpose A25104CT-ND
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25104TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25104TR-ND
Contacts - Multi Purpose A25104TR-ND
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 66108-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66108-7
Connectors, Interconnects - Contacts - Multi Purpose 66108-7
Win Source Part Number: 1363388-66108-7 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 53 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66108 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-26 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Brass

Win Source Part Number: 1363388-66108-7
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 53 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66108
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A25104CT-ND 66108-7
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contacts - 251598 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Shape / Form Pin
Length 0.9488 inch (24.1 mm)
View Details
2 suppliers