TE Connectivity Contacts - Multi Purpose 213841-1

Description
CONN PIN 8-10AWG SILVER CRIMP
Request a Quote Datasheet
Description
CONN PIN 8-10AWG SILVER CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A100533TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100533TR-ND
Contacts - Multi Purpose A100533TR-ND
CONN PIN 8-10AWG SILVER CRIMP

CONN PIN 8-10AWG SILVER CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A100533CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100533CT-ND
Contacts - Multi Purpose A100533CT-ND
CONN PIN 8-10AWG SILVER CRIMP

CONN PIN 8-10AWG SILVER CRIMP

Buy Now Datasheet
Circular Contact, Pin, Crimp, 8Awg; Product Range Amp Te Connectivity - 92C9209 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 8Awg; Product Range Amp Te Connectivity
92C9209
Circular Contact, Pin, Crimp, 8Awg; Product Range Amp Te Connectivity 92C9209
CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:POWERBAND Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:AMP POWERBAND Series Housing Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 8AWG; Product Range:POWERBAND Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:AMP POWERBAND Series Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A100533TR-ND 92C9209
Product Name Contacts - Multi Purpose Circular Contact, Pin, Crimp, 8Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details