TE Connectivity Contacts - Multi Purpose 66507-9

Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1630-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1630-ND
Contacts - Multi Purpose A1630-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contacts - 6808910 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6808910
D Sub Contacts 6808910
TE Connectivity 66507-9

TE Connectivity 66507-9

Supplier's Site
D Sub Contacts - 6808910P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6808910P
D Sub Contacts 6808910P
TE Connectivity 66507-9

TE Connectivity 66507-9

Supplier's Site
D Sub Contacts - 1918333 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1918333
D Sub Contacts 1918333
TE Connectivity 66507-9

TE Connectivity 66507-9

Supplier's Site
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 50B660 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
50B660
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity 50B660
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination:CrimpRoH S Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A1630-ND 6808910 1918333 50B660
Product Name Contacts - Multi Purpose D Sub Contacts D Sub Contacts D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin Pin; Pin
Contact Material Brass Brass
Plating / Coating Gold; Gold Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium manganate Coated Aluminum foil, Positive double-sided coating - BMLC-KJ006 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details