TE Connectivity Contacts - Multi Purpose 213603-6

Description
CONN PIN 14-18AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 213603-6-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
213603-6-ND
Contacts - Multi Purpose 213603-6-ND
CONN PIN 14-18AWG TIN CRIMP

CONN PIN 14-18AWG TIN CRIMP

Buy Now Datasheet
Cir Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 40P2672 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
40P2672
Cir Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity 40P2672
CIR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:CPC Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP MIL-C-5015 Style CPC Connectors RoHS Compliant: Yes

CIR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:CPC Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP MIL-C-5015 Style CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 213603-6-ND 40P2672
Product Name Contacts - Multi Purpose Cir Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241374-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details