TE Connectivity Contacts - Multi Purpose 5-745288-5

Description
CONN SOCKET GOLD SOLDER
Request a Quote Datasheet
Description
CONN SOCKET GOLD SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31913-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31913-ND
Contacts - Multi Purpose A31913-ND
CONN SOCKET GOLD SOLDER

CONN SOCKET GOLD SOLDER

Buy Now Datasheet
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity - 16M3177 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity
16M3177
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity 16M3177
D SUB CONTACT, SOCKET, SOLDER; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, SOLDER; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A31913-ND 16M3177
Product Name Contacts - Multi Purpose D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1437709-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details