HARTING Inc. of North America Connectors, Interconnects Contacts Multi Purpose 21011009019

Description
Manufacturer: HARTING Category: Connectors, Interconnects Contacts Multi Purpose Series: Har-Speed M12 Contact Finish: Gold Contact Finish Thickness: 5.90µin (0.150µm) Package: Bulk Contact Termination: Crimp Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Contacts Multi Purpose Series: Har-Speed M12 Contact Finish: Gold Contact Finish Thickness: 5.90µin (0.150µm) Package: Bulk Contact Termination: Crimp Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Contacts Multi Purpose - 21011009019 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Contacts Multi Purpose
21011009019
Connectors, Interconnects Contacts Multi Purpose 21011009019
Manufacturer: HARTING Category: Connectors, Interconnects Contacts Multi Purpose Series: Har-Speed M12 Contact Finish: Gold Contact Finish Thickness: 5.90µin (0.150µm) Package: Bulk Contact Termination: Crimp Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Contacts Multi Purpose
Series: Har-Speed M12
Contact Finish: Gold
Contact Finish Thickness: 5.90µin (0.150µm)
Package: Bulk
Contact Termination: Crimp
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Crimp Contacts - 8114337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
8114337
Crimp Contacts 8114337
HARTING 21011009019 Crimp Terminal

HARTING 21011009019 Crimp Terminal

Supplier's Site
Crimp Contacts - 1903391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1903391
Crimp Contacts 1903391
HARTING 21011009019 Crimp Terminal

HARTING 21011009019 Crimp Terminal

Supplier's Site
Contacts - Multi Purpose - 1195-4103-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-4103-ND
Contacts - Multi Purpose 1195-4103-ND
CONN PIN 23-26AWG GOLD CRIMP

CONN PIN 23-26AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, 26-23Awg , Crimp; Product Range Harting - 67X8481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-23Awg , Crimp; Product Range Harting
67X8481
Circular Contact, Pin, 26-23Awg , Crimp; Product Range Harting 67X8481
CIRCULAR CONTACT, PIN, 26-23AWG , CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:23AWG; Wire Size AWG Min:26AWG; For Use With:Harting harspeed Series M12 Sensor Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-23AWG , CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:23AWG; Wire Size AWG Min:26AWG; For Use With:Harting harspeed Series M12 Sensor Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact, Pin, 26-23Awg , Crimp; Product Range Harting - 17AC7300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-23Awg , Crimp; Product Range Harting
17AC7300
Circular Contact, Pin, 26-23Awg , Crimp; Product Range Harting 17AC7300
CIRCULAR CONTACT, PIN, 26-23AWG , CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:23AWG; Wire Size AWG Min:26AWG; For Use With:Harting harspeed Series M12 Sensor Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-23AWG , CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:23AWG; Wire Size AWG Min:26AWG; For Use With:Harting harspeed Series M12 Sensor Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 21011009019 8114337 1195-4103-ND 67X8481
Product Name Connectors, Interconnects Contacts Multi Purpose Crimp Contacts Contacts - Multi Purpose Circular Contact, Pin, 26-23Awg , Crimp; Product Range Harting
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2291853-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details