Anderson Power Products Contacts - Multi Purpose 261G3

Description
PP15/45 REELED CONTACTSIIVER PLA
Request a Quote
Description
PP15/45 REELED CONTACTSIIVER PLA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contacts - Multi Purpose, part number 2243-261G3TR-ND, are designed for use with APP® Powerpole® connectors, providing a reliable solution for high-power interconnects. These contacts are compatible with wire sizes ranging from #10 to #24 AWG (0.25 to 4.0 mm¬=) and are suitable for applications requiring both power and signal connections. The contacts feature a gold plating option for enhanced conductivity and corrosion resistance. The product is rated for a maximum voltage of 600V AC/DC and can handle currents up to 45A under specific conditions. The operating temperature range is from -40°C to 105°C (-40°F to 221°F), making them suitable for harsh environments. The contacts are designed for a minimum of 1500 mating cycles, ensuring durability and longevity in various applications, including industrial automation, transportation, and renewable energy sectors. These contacts are packaged in bulk quantities, providing flexibility for engineers looking to source components for larger projects. The design includes features that ensure touch safety and compatibility with industry-standard sealing components, enhancing their usability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Contacts - Multi Purpose, part number 2243-261G3TR-ND, are designed for use with APP® Powerpole® connectors, providing a reliable solution for high-power interconnects. These contacts are compatible with wire sizes ranging from #10 to #24 AWG (0.25 to 4.0 mm¬=) and are suitable for applications requiring both power and signal connections. The contacts feature a gold plating option for enhanced conductivity and corrosion resistance. The product is rated for a maximum voltage of 600V AC/DC and can handle currents up to 45A under specific conditions. The operating temperature range is from -40°C to 105°C (-40°F to 221°F), making them suitable for harsh environments. The contacts are designed for a minimum of 1500 mating cycles, ensuring durability and longevity in various applications, including industrial automation, transportation, and renewable energy sectors. These contacts are packaged in bulk quantities, providing flexibility for engineers looking to source components for larger projects. The design includes features that ensure touch safety and compatibility with industry-standard sealing components, enhancing their usability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 2243-261G3CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
2243-261G3CT-ND
Contacts - Multi Purpose 2243-261G3CT-ND
PP15/45 REELED CONTACTSIIVER PLA

PP15/45 REELED CONTACTSIIVER PLA

Buy Now Datasheet
Contacts - Multi Purpose - 2243-261G3TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
2243-261G3TR-ND
Contacts - Multi Purpose 2243-261G3TR-ND
PP15/45 REELED CONTACTSIIVER PLA

PP15/45 REELED CONTACTSIIVER PLA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Contacts
Product Number 2243-261G3CT-ND
Product Name Contacts - Multi Purpose
Contact Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 88K3017 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 11.81 inch (300 mm)
View Details