TE Connectivity D Sub Contacts 66506-9

Description
TE Connectivity 66506-9
Request a Quote Datasheet
Description
TE Connectivity 66506-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6808917P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6808917P
D Sub Contacts 6808917P
TE Connectivity 66506-9

TE Connectivity 66506-9

Supplier's Site
D Sub Contacts - 6808917 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6808917
D Sub Contacts 6808917
TE Connectivity 66506-9

TE Connectivity 66506-9

Supplier's Site
Contacts - Multi Purpose - A1679-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1679-ND
Contacts - Multi Purpose A1679-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 98F7062 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
98F7062
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 98F7062
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE D Subminiature Housings; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Size:20 RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE D Subminiature Housings; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Size:20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6808917P 6808917 A1679-ND 98F7062
Product Name D Sub Contacts D Sub Contacts Contacts - Multi Purpose D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177908-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details