TE Connectivity Contacts - Multi Purpose 213847-1

Description
CONN SOCKET 12-14AWG SILVR CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 12-14AWG SILVR CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A116226CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A116226CT-ND
Contacts - Multi Purpose A116226CT-ND
CONN SOCKET 12-14AWG SILVR CRIMP

CONN SOCKET 12-14AWG SILVR CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A116226TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A116226TR-ND
Contacts - Multi Purpose A116226TR-ND
CONN SOCKET 12-14AWG SILVR CRIMP

CONN SOCKET 12-14AWG SILVR CRIMP

Buy Now Datasheet
Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity - 38AH5471 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity
38AH5471
Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity 38AH5471
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Silver; Contact Material:Copper RoHS Compliant: Yes

CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Silver; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A116226CT-ND 38AH5471
Product Name Contacts - Multi Purpose Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 23AC1093 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated - BMLC-KJ022 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details