TE Connectivity Contacts - Multi Purpose 66565-7

Description
CONN SOCKET 20-24AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A33768-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A33768-ND
Contacts - Multi Purpose A33768-ND
CONN SOCKET 20-24AWG TIN CRIMP

CONN SOCKET 20-24AWG TIN CRIMP

Buy Now Datasheet
Circular Connector Contacts - 7821214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7821214
Circular Connector Contacts 7821214
TE Connectivity 66565-7

TE Connectivity 66565-7

Supplier's Site
Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 52K3914 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
52K3914
Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 52K3914
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:M Series CPC Connectors RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:M Series CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A33768-ND 7821214 52K3914
Product Name Contacts - Multi Purpose Circular Connector Contacts Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0462-203-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details