HARTING Inc. of North America Contacts - Multi Purpose 21011009926

Description
M12 POWER CONTACT, MALE, 23.2MM,
Request a Quote Datasheet
Description
M12 POWER CONTACT, MALE, 23.2MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1195-8702-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8702-ND
Contacts - Multi Purpose 1195-8702-ND
M12 POWER CONTACT, MALE, 23.2MM,

M12 POWER CONTACT, MALE, 23.2MM,

Buy Now Datasheet
Circular Connector Contacts - 1235663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1235663
Circular Connector Contacts 1235663
HARTING 21011009926

HARTING 21011009926

Supplier's Site
Circular Contact, Pin, 14Awg, Crimp; Product Range Harting - 06AC6763 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14Awg, Crimp; Product Range Harting
06AC6763
Circular Contact, Pin, 14Awg, Crimp; Product Range Harting 06AC6763
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1195-8702-ND 1235663 06AC6763
Product Name Contacts - Multi Purpose Circular Connector Contacts Circular Contact, Pin, 14Awg, Crimp; Product Range Harting
Shape / Form Pin Pin Pin; Pin
Features Machined
Contact Material Cu Cu; Copper
Applications Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719386-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details