TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66505-4

Description
Win Source Part Number: 1363084-66505-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 57 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66505 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Win Source Part Number: 1363084-66505-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 57 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66505 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 66505-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66505-4
Connectors, Interconnects - Contacts - Multi Purpose 66505-4
Win Source Part Number: 1363084-66505-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 57 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66505 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze

Win Source Part Number: 1363084-66505-4
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 57 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66505
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze

Buy Now Datasheet
Contacts - Multi Purpose - A23003TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23003TR-ND
Contacts - Multi Purpose A23003TR-ND
CONN SOCKET 24-28AWG GOLD CRIMP

CONN SOCKET 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A23003CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23003CT-ND
Contacts - Multi Purpose A23003CT-ND
CONN SOCKET 24-28AWG GOLD CRIMP

CONN SOCKET 24-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 25R6581 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
25R6581
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity 25R6581
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 79T5743 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
79T5743
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity 79T5743
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:TE AMPLIMITE HDP-20 Series Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:TE AMPLIMITE HDP-20 Series Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 66505-4 A23003TR-ND 25R6581
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Contact Material Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1418813-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate, Billet
View Details