TE Connectivity Contacts - Multi Purpose 66602-1

Description
CONN PIN 14-18AWG TIN-LEAD CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG TIN-LEAD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25129-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25129-ND
Contacts - Multi Purpose A25129-ND
CONN PIN 14-18AWG TIN-LEAD CRIMP

CONN PIN 14-18AWG TIN-LEAD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 66602-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66602-1
Connectors, Interconnects - Contacts - Multi Purpose 66602-1
Win Source Part Number: 1363433-66602-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 54 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 66602 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin-Lead Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass

Win Source Part Number: 1363433-66602-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 54 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 66602
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Tin-Lead
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A25129-ND 66602-1
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Universal Contact - 10128875-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers