TE Connectivity Contacts - Multi Purpose 66598-1

Description
CONN SOCKET 14-18AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 14-18AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25130TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25130TR-ND
Contacts - Multi Purpose A25130TR-ND
CONN SOCKET 14-18AWG TIN CRIMP

CONN SOCKET 14-18AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25130CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25130CT-ND
Contacts - Multi Purpose A25130CT-ND
CONN SOCKET 14-18AWG TIN CRIMP

CONN SOCKET 14-18AWG TIN CRIMP

Buy Now Datasheet
Circular Contact, Socket, Crimp, 14Awg; Product Range Amp Te Connectivity - 68AH8149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 14Awg; Product Range Amp Te Connectivity
68AH8149
Circular Contact, Socket, Crimp, 14Awg; Product Range Amp Te Connectivity 68AH8149
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A25130TR-ND 68AH8149
Product Name Contacts - Multi Purpose Circular Contact, Socket, Crimp, 14Awg; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details