Amphenol Sine Systems Contacts - Multi Purpose 65-54756

Description
CONN PIN 20AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-1054-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1054-ND
Contacts - Multi Purpose 889-1054-ND
CONN PIN 20AWG GOLD CRIMP

CONN PIN 20AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, 20Awg, Crimp; Product Range Amphenol Sine/tuchel - 14R7644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20Awg, Crimp; Product Range Amphenol Sine/tuchel
14R7644
Circular Contact, Pin, 20Awg, Crimp; Product Range Amphenol Sine/tuchel 14R7644
CIRCULAR CONTACT, PIN, 20AWG, CRIMP; Product Range:AT Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:Amphenol AT & AHD-9 Series Housing Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20AWG, CRIMP; Product Range:AT Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:Amphenol AT & AHD-9 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-1054-ND 14R7644
Product Name Contacts - Multi Purpose Circular Contact, Pin, 20Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2177909-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details