Voltage References Program Shunt Reg Product overview: LM431ACZ from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431ACZ can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3
VOLTAGE REF, SHUNT, 2.5V-36V, TO-226AA-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431A Series; Reference Voltage:2.5V to 36V; Initial Accuracy:2%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
IC VREF SHUNT ADJ 2% TO92-3
IC VREF SHUNT ADJ 2% TO92-3
Voltage References Program Shunt Reg
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM431ACZ | LM431ACZFS-ND | 78K6010 | LM431ACZ | LM431ACZ | LM431ACZ |
| Product Name | Precision Voltage Reference IC | Voltage Reference | Voltage Ref, Shunt, 2.5V-36V, To-226Aa-3; Voltage Reference Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener; Shunt Adjustable References | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Accuracy | 2 % | 2 % |