2.5 V Voltage Reference, SOIC-8 Narrow Body, 2500-REEL Product overview: NCV1009DR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCV1009DR2G can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 20mA 8-SOIC
IC VREF SHUNT 0.32% 8SOIC
IC VREF SHUNT 0.32% 8SOIC
Voltage References 2.5V Precision
IC VREF SHUNT 0.32% 8SOIC
VOLTAGE REF, AEC-Q100, SHUNT, 2.5V, SOIC; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-NCV1009DR2G | 488-NCV1009DR2GTR-ND | NCV1009DR2G | NCV1009DR2G | NCV1009DR2G | 42AC1801 |
| Product Name | 2.5 V SOIC Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Ref, Aec-Q100, Shunt, 2.5V, Soic; Voltage Reference Type Onsemi |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Other; SOIC | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| TC | 15 ppm/C |