The LM431BIM is an adjustable precision zener shunt regulator in an 8-pin SOIC package with an operating temperature range of -40°C to 85°C. It supports programmable output voltages from 2.5 V to 36 V using external resistors and features a temperature coefficient of 50 ppm/°C, low dynamic output impedance, and fast turn-on response. The device is designed for applications including voltage monitoring, adjustable power supplies, and zener diode replacement.
Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1199888-LM431BIM
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety
Family Part Number: LM431
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA 8-SOIC
IC VREF SHUNT ADJ 1% 8SOIC
IC VREF SHUNT ADJ 1% 8SOIC
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431BIM | 1199888-LM431BIM | LM431BIM-ND | LM431BIM | LM431BIM | LM431BIM |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Electronic Surplus - LM431BIM | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts |