Win Source Part Number: 1351047-LM431SCIMFX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1 mA
Mounting Type: Surface Mount
Package / Case: SOT-23-3 Flat Leads
Supplier Device Package: SOT-23F-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: LM431
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23F-3
IC VREF SHUNT ADJ 0.5% SOT23F-3
IC VREF SHUNT ADJ 0.5% SOT23F-3
Adjustable/2.5 V, 0.5% Tolerance Shunt Regulator, 3000-REEL Product overview: LM431SCIMFX from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SCIMFX can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23F-3
IC VREF SHUNT ADJ 0.5% SOT23F-3
Voltage References SHUNT-REG 0.5% SOT- 23F IN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1351047-LM431SCIMFX | 488-LM431SCIMFXTR-ND | 693-LM431SCIMFX | LM431SCIMFX | LM431SCIMFX | LM431SCIMFX |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | 2.5 V Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-3 Flat Leads | Other; SOT-23-3 Flat Leads | |||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |