onsemi Voltage Reference NCP431AISNT1G

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - NCP431AISNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431AISNT1GOSTR-ND
Voltage Reference NCP431AISNT1GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431AISNT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431AISNT1GOSCT-ND
Voltage Reference NCP431AISNT1GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431AISNT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431AISNT1GOSDKR-ND
Voltage Reference NCP431AISNT1GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - NCP431AISNT1G - 1082125-NCP431AISNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCP431AISNT1G
1082125-NCP431AISNT1G
PMIC - PMIC - Voltage Reference - NCP431AISNT1G 1082125-NCP431AISNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082125-NCP431AISNT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 60μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431G-AE3-R; SC431AVSNT1G; NCP431AISNT1G; AP431RG-7; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082125-NCP431AISNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3 (TO-236)
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431G-AE3-R; SC431AVSNT1G; NCP431AISNT1G; AP431RG-7;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 60uA SOT-23 Precision Voltage Reference IC
693-NCP431AISNT1G
2.5V 60uA SOT-23 Precision Voltage Reference IC 693-NCP431AISNT1G
Adj. Shunt Voltage Ref, 2.5V, 1% Acc, 60uA Cathode, SOT-23 Product overview: NCP431AISNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 60uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 60uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AISNT1G can be used for catalog matching and distributor lookup.

Adj. Shunt Voltage Ref, 2.5V, 1% Acc, 60uA Cathode, SOT-23 Product overview: NCP431AISNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 60uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 60uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AISNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - NCP431AISNT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
NCP431AISNT1G
Power Supply Chip >> Voltage References NCP431AISNT1G
2.5V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

2.5V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi - 13AC6136 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi
13AC6136
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi 13AC6136
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOT-23; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi - 13AC3739 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi
13AC3739
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi 13AC3739
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
NCP431AISNT1G
PMIC - Voltage Reference NCP431AISNT1G
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCP431AISNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCP431AISNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCP431AISNT1G
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
NCP431AISNT1G
Voltage References NCP431AISNT1G
Voltage References ANA 2.5V PROG SHUNT REF

Voltage References ANA 2.5V PROG SHUNT REF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number NCP431AISNT1GOSTR-ND 1082125-NCP431AISNT1G 693-NCP431AISNT1G NCP431AISNT1G 13AC6136 NCP431AISNT1G NCP431AISNT1G NCP431AISNT1G
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - NCP431AISNT1G 2.5V 60uA SOT-23 Precision Voltage Reference IC Power Supply Chip >> Voltage References Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 (TO-236) Other; SOT-23-3 SOT23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 1 % 1 % 1 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details