Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator −40°C to 125°C, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP431AVDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AVDR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886981-NCP431AVDR2G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP431
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP431AVDR2GOSCT, NCP431AVDR2G-ND, NCP431AVDR2GOSTR, NCP431AVDR2GOSDKR
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA 8-SOIC
Voltage References ANA 2.5V PROG SHUNT REF
IC VREF SHUNT ADJ 1% 8SOIC
IC VREF SHUNT ADJ 1% 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-NCP431AVDR2G | 886981-NCP431AVDR2G | NCP431AVDR2GOSTR-ND | NCP431AVDR2G | NCP431AVDR2G | NCP431AVDR2G |
| Product Name | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - NCP431AVDR2G | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt, Programmable, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOIC | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VIN | 37 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |