The LM4128BMF-2.5 is a precision micropower series voltage reference in a 5-pin SOT-23 package, designed for space-constrained applications. It provides a 2.5V output with an initial accuracy of ±0.2% and a temperature coefficient of 75 ppm/°C. The device operates from a 400 mV to 5.5 V input supply, draws a maximum supply current of 100 µA, and supports up to 20 mA load current. It features an enable pin for 3 µA shutdown mode and is stable with ceramic capacitors up to 10 µF. The junction temperature range is -40°C to 125°C.
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20mA SOT-23-5
0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference with enable pin 5-SOT-23 -40 to 125 Product overview: LM4128BMF-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128BMF-2.5 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.2% SOT23-5
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
IC VREF SERIES 0.2% SOT23-5
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20 mA SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4128BMF-2.5 | LM4128BMF-2.5TR-ND | 693-LM4128BMF-2.5 | LM4128BMF-2.5 | LM4128BMF-2.5 | LM4128BMF-2.5 | LM4128BMF-2.5 |
| Product Name | LM4128 SOT-23 Precision Micropower Series Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference |
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 4.1 volts | 2.5 volts | 2.5 volts | ||||
| TC | 100 ppm/C | 75 ppm/C | 75 ppm/C | ||||
| IQ | 0.0600 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | |||
| Accuracy | 0.1000 % | 0.2000 % |