onsemi Voltage Reference LM431SCCM3X

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM431SCCM3XCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SCCM3XCT-ND
Voltage Reference LM431SCCM3XCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431SCCM3XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SCCM3XTR-ND
Voltage Reference LM431SCCM3XTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431SCCM3XDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SCCM3XDKR-ND
Voltage Reference LM431SCCM3XDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM431SCCM3X - 877465-LM431SCCM3X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431SCCM3X
877465-LM431SCCM3X
PMIC - PMIC - Voltage Reference - LM431SCCM3X 877465-LM431SCCM3X
Manufacturer: ON Semiconductor Win Source Part Number: 877465-LM431SCCM3X Operating Temperature Range: -25°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: LM431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM431SCCM3XCT, LM431SCCM3XDKR, LM431SCCM3XTR

Manufacturer: ON Semiconductor
Win Source Part Number: 877465-LM431SCCM3X
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM431SCCM3XCT, LM431SCCM3XDKR, LM431SCCM3XTR

Buy Now Datasheet
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-LM431SCCM3X
2.5V Precision Voltage Reference IC 693-LM431SCCM3X
Voltage References Adj 2.5V, 0.5% Tol Shunt Regulator Product overview: LM431SCCM3X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SCCM3X can be used for catalog matching and distributor lookup.

Voltage References Adj 2.5V, 0.5% Tol Shunt Regulator Product overview: LM431SCCM3X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SCCM3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM431SCCM3X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431SCCM3X
PMIC - Voltage Reference LM431SCCM3X
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Lm431Sc Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Onsemi - 31Y2351 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Lm431Sc Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Onsemi
31Y2351
Voltage Reference, Shunt Adjustable, Lm431Sc Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Onsemi 31Y2351
Voltage Reference, Shunt - Adjustable, LM431SC Series, 2.495V to 36V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, LM431SC Series, 2.495V to 36V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Volt Ref, Shunt, -40 To 125Deg C; Voltage Reference Type Onsemi - 85AC1897 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, -40 To 125Deg C; Voltage Reference Type Onsemi
85AC1897
Volt Ref, Shunt, -40 To 125Deg C; Voltage Reference Type Onsemi 85AC1897
VOLT REF, SHUNT, -40 TO 125DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLT REF, SHUNT, -40 TO 125DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431SCCM3X
Voltage References LM431SCCM3X
Voltage References Adj 2.5V, 0.5% Tol Shunt Regulator

Voltage References Adj 2.5V, 0.5% Tol Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431SCCM3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431SCCM3X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431SCCM3X
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431SCCM3XCT-ND 877465-LM431SCCM3X 693-LM431SCCM3X LM431SCCM3X 31Y2351 85AC1897 LM431SCCM3X LM431SCCM3X
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM431SCCM3X 2.5V Precision Voltage Reference IC PMIC - Voltage Reference Voltage Reference, Shunt Adjustable, Lm431Sc Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Onsemi Volt Ref, Shunt, -40 To 125Deg C; Voltage Reference Type Onsemi Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Adjustable References Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Reel Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
Accuracy 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285BYH-2.5 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; TO-46-2 Metal Can
View Details
2 suppliers
PMIC - PMIC - Voltage Reference - ADR5044WBRTZ-R7 - 860378-ADR5044WBRTZ-R7 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details