Texas Instruments LM431 Adjustable Precision Zener Shunt Regulator LM431BCM3X/NOPB

Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM431BCM3X/NOPB is an adjustable precision zener shunt regulator in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, with an operating temperature range of 0 to 70°C. It supports output voltages from 2.5 V to 36 V via external resistors, features a temperature coefficient of 50 ppm/°C, and offers low dynamic output impedance and fast turn-on response. The device is designed for applications including adjustable voltage or current supplies, voltage monitoring, current sourcing and sinking, and as a zener diode replacement.

Datasheet Summary
Powered by GS/AI

The LM431BCM3X/NOPB is an adjustable precision zener shunt regulator in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, with an operating temperature range of 0 to 70°C. It supports output voltages from 2.5 V to 36 V via external resistors, features a temperature coefficient of 50 ppm/°C, and offers low dynamic output impedance and fast turn-on response. The device is designed for applications including adjustable voltage or current supplies, voltage monitoring, current sourcing and sinking, and as a zener diode replacement.

Suppliers

Company
Product
Description
Supplier Links
LM431 Adjustable Precision Zener Shunt Regulator - LM431BCM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM431 Adjustable Precision Zener Shunt Regulator
LM431BCM3X/NOPB
LM431 Adjustable Precision Zener Shunt Regulator LM431BCM3X/NOPB
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM431BCM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BCM3X/NOPBTR-ND
Voltage Reference LM431BCM3X/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431BCM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BCM3X/NOPBCT-ND
Voltage Reference LM431BCM3X/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431BCM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BCM3X/NOPBDKR-ND
Voltage Reference LM431BCM3X/NOPBDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
 - LM431BCM3X/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM431BCM3X/NOPB - 100902-LM431BCM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431BCM3X/NOPB
100902-LM431BCM3X/NOPB
PMIC - PMIC - Voltage Reference - LM431BCM3X/NOPB 100902-LM431BCM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 100902-LM431BCM3X/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): TL431ASA-7; LM431BCM3X; LM431BCM3/N1D; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100902-LM431BCM3X/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): TL431ASA-7; LM431BCM3X; LM431BCM3/N1D;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431BCM3X/NOPB
Voltage References LM431BCM3X/NOPB
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 0 to 70

Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 0 to 70

Buy Now Datasheet
PMIC - Voltage Reference - LM431BCM3X/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431BCM3X/NOPB
PMIC - Voltage Reference LM431BCM3X/NOPB
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431BCM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431BCM3X/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431BCM3X/NOPB
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431BCM3X/NOPB LM431BCM3X/NOPBTR-ND LM431BCM3X/NOPB 100902-LM431BCM3X/NOPB LM431BCM3X/NOPB LM431BCM3X/NOPB LM431BCM3X/NOPB
Product Name LM431 Adjustable Precision Zener Shunt Regulator Voltage Reference PMIC - PMIC - Voltage Reference - LM431BCM3X/NOPB Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SOIC,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 to 36 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385BZ-2.5/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185WG-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers