Win Source Part Number: 1338874-MCP1501T-30E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Voltage - Input: 3.2V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 3V
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP1501
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA SOT-23-6
IC VREF SERIES 0.1% SOT23-6 Product overview: MCP1501T-30E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-30E/CHY
IC VREF SERIES 0.1% SOT23-6
Voltage References Precision Buffered Voltage Reference
VOLT REF, SERIES, 3V, -40 TO 125DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.1%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes
IC VREF SERIES 0.1% SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1338874-MCP1501T-30E/CHY | MCP1501T-30E/CHYTR-ND | 693-MCP1501T-30E/CHY | MCP1501T-30E/CHY | MCP1501T-30E/CHY | 72AC6137 | MCP1501T-30E/CHY |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Volt Ref, Series, 3V, -40 To 125Deg C; Voltage Reference Type Microchip | PMIC - Voltage Reference |
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | Other; SOT-23-6 | Other; SOT-23 | ||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| IQ | 0.5500 mA | 0.5500 mA | 0.5500 mA | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Series | Series | Series |