Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 071413-LM431CIMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC VREF SHUNT ADJ 0.5% 8SOIC
V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOIC N T/R
IC VREF SHUNT ADJ 0.5% 8SOIC
Voltage References Shunt Regulator 2.5V Programmable
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431CIMX | 071413-LM431CIMX | LM431CIMX | 598-LM431CIMX | LM431CIMX | LM431CIMX |
| Product Name | PMIC - PMIC - Voltage Reference - LM431CIMX | PMIC - Voltage Reference | V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOIC N T/R | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage References | |
| Package Type | Other; SOP8 | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | |
| Life Cycle Stage | Obsolete | Active | Active | Active | ||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Type | Shunt / Zener |