Manufacturer: ON Semiconductor
Win Source Part Number: 1082131-NCP432BCSNT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Family Name: NCP432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3 (TO-236)
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431BSA-7; ZXRE250BSA-7; ATL431BQDBZR;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)
Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NCP432BCSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP432BCSNT1G can be used for catalog matching and distributor lookup.
VOLT REF, SHUNT, 2.5-36V, 0 TO 70DEG C ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References PROGRAMMABLE PRECISION
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1082131-NCP432BCSNT1G | NCP432BCSNT1GOSCT-ND | 693-NCP432BCSNT1G | 54AH9327 | NCP432BCSNT1G | NCP432BCSNT1G | NCP432BCSNT1G |
| Product Name | PMIC - PMIC - Voltage Reference - NCP432BCSNT1G | Voltage Reference | SOT-23 Precision Voltage Reference IC | Volt Ref, Shunt, 2.5-36V, 0 To 70Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | SOT23; Other; SOT-23-3 (TO-236) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Active | Active | |||||
| TC | 50 ppm/C | 50 ppm/C | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener |