Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Reference LM4132DQ1MFR3.3

Description
Win Source Part Number: 1224692-LM4132DQ1MFR 3.3 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Current - Output: 20 mA Voltage - Input: 3.7V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 100µA Voltage - Output (Min/Fixed): 3.3V Noise - 0.1Hz to 10Hz: 310µVp-p Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM4132
Request a Quote Datasheet
Description
Win Source Part Number: 1224692-LM4132DQ1MFR 3.3 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Current - Output: 20 mA Voltage - Input: 3.7V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 100µA Voltage - Output (Min/Fixed): 3.3V Noise - 0.1Hz to 10Hz: 310µVp-p Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM4132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1224692-LM4132DQ1MFR3.3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1224692-LM4132DQ1MFR3.3
Integrated Circuits (ICs) - PMIC - Voltage Reference 1224692-LM4132DQ1MFR3.3
Win Source Part Number: 1224692-LM4132DQ1MFR 3.3 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Current - Output: 20 mA Voltage - Input: 3.7V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 100µA Voltage - Output (Min/Fixed): 3.3V Noise - 0.1Hz to 10Hz: 310µVp-p Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM4132

Win Source Part Number: 1224692-LM4132DQ1MFR3.3
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C
Current - Output: 20 mA
Voltage - Input: 3.7V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 100µA
Voltage - Output (Min/Fixed): 3.3V
Noise - 0.1Hz to 10Hz: 310µVp-p
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM4132

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-LM4132DQ1MFR3.3
Automotive SOT-23 Precision Voltage Reference IC 693-LM4132DQ1MFR3.3
Automotive, SOT-23 precision low dropout voltage reference 5-SOT-23 -40 to 125 Product overview: LM4132DQ1MFR3.3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DQ1MFR3.3 can be used for catalog matching and distributor lookup.

Automotive, SOT-23 precision low dropout voltage reference 5-SOT-23 -40 to 125 Product overview: LM4132DQ1MFR3.3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DQ1MFR3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4132DQ1MFR3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4132DQ1MFR3.3-ND
Voltage Reference LM4132DQ1MFR3.3-ND
Series Voltage Reference IC Fixed 3.3V V ±0.4% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.4% 20mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4132DQ1MFR3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132DQ1MFR3.3
PMIC - Voltage Reference LM4132DQ1MFR3.3
IC VREF SERIES 0.4% SOT23-5

IC VREF SERIES 0.4% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4132DQ1MFR3.3
Voltage References LM4132DQ1MFR3.3
Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132DQ1MFR3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132DQ1MFR3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132DQ1MFR3.3
IC VREF SERIES 0.4% SOT23-5

IC VREF SERIES 0.4% SOT23-5

Supplier's Site
Voltage Reference - LM4132DQ1MFR3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132DQ1MFR3.3
Voltage Reference LM4132DQ1MFR3.3
Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1224692-LM4132DQ1MFR3.3 693-LM4132DQ1MFR3.3 LM4132DQ1MFR3.3-ND LM4132DQ1MFR3.3 LM4132DQ1MFR3.3 LM4132DQ1MFR3.3 LM4132DQ1MFR3.3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference Automotive SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Package Type SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VIN 5.5 volts 3.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - LM3411M5X-3.3 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
2 suppliers
PMIC - Voltage Reference - ISL21009BFB50ZR5314 - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.1800 mA
View Details