onsemi PMIC - PMIC - Voltage Reference - NCP431AVSNT1G NCP431AVSNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025045-NCP431AVSNT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 60μA Family Name: NCP431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): SC431AVSNT1G; ATL432AIDBZR; TS431BCX; TS431BCX RFG; Introduction Date: July 28, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025045-NCP431AVSNT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 60μA Family Name: NCP431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): SC431AVSNT1G; ATL432AIDBZR; TS431BCX; TS431BCX RFG; Introduction Date: July 28, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - NCP431AVSNT1G - 025045-NCP431AVSNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCP431AVSNT1G
025045-NCP431AVSNT1G
PMIC - PMIC - Voltage Reference - NCP431AVSNT1G 025045-NCP431AVSNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025045-NCP431AVSNT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 60μA Family Name: NCP431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): SC431AVSNT1G; ATL432AIDBZR; TS431BCX; TS431BCX RFG; Introduction Date: July 28, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025045-NCP431AVSNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Family Name: NCP431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3 (TO-236)
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): SC431AVSNT1G; ATL432AIDBZR; TS431BCX; TS431BCX RFG;
Introduction Date: July 28, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - NCP431AVSNT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431AVSNT1GOSCT-ND
Voltage Reference NCP431AVSNT1GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431AVSNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431AVSNT1GOSTR-ND
Voltage Reference NCP431AVSNT1GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431AVSNT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431AVSNT1GOSDKR-ND
Voltage Reference NCP431AVSNT1GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
2.5V 100mA SOT-23 Precision Voltage Reference IC
693-NCP431AVSNT1G
2.5V 100mA SOT-23 Precision Voltage Reference IC 693-NCP431AVSNT1G
Programmable Shunt Voltage Reference, 2.5V, 100mA, SOT-23-3 Product overview: NCP431AVSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AVSNT1G can be used for catalog matching and distributor lookup.

Programmable Shunt Voltage Reference, 2.5V, 100mA, SOT-23-3 Product overview: NCP431AVSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AVSNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Ref, Shunt, Adj, 2.5V, Sot-23-3; Voltage Reference Type Onsemi - 81Y6932 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, Adj, 2.5V, Sot-23-3; Voltage Reference Type Onsemi
81Y6932
Voltage Ref, Shunt, Adj, 2.5V, Sot-23-3; Voltage Reference Type Onsemi 81Y6932
VOLTAGE REF, SHUNT, ADJ, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:NCP431A Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, ADJ, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:NCP431A Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCP431AVSNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCP431AVSNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCP431AVSNT1G
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
NCP431AVSNT1G
Voltage References NCP431AVSNT1G
Voltage References ANA 2.5V PROG SHUNT REF

Voltage References ANA 2.5V PROG SHUNT REF

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
NCP431AVSNT1G
PMIC - Voltage Reference NCP431AVSNT1G
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 025045-NCP431AVSNT1G NCP431AVSNT1GOSCT-ND 693-NCP431AVSNT1G 81Y6932 NCP431AVSNT1G NCP431AVSNT1G NCP431AVSNT1G
Product Name PMIC - PMIC - Voltage Reference - NCP431AVSNT1G Voltage Reference 2.5V 100mA SOT-23 Precision Voltage Reference IC Voltage Ref, Shunt, Adj, 2.5V, Sot-23-3; Voltage Reference Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 (TO-236) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - LM399H/NOPB - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
2 suppliers
PMIC - Voltage Reference - ADR520ART-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details