Manufacturer: Microchip Technology
Win Source Part Number: 1320451-MCP1501T-40E
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Voltage - Input: 4.3V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 4.096V
Noise - 0.1Hz to 10Hz: 20µVrms
Noise - 10Hz to 10kHz: 110µVrms
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1501T-40E/CHYDKR,
Base Product Number: MCP1501
RoHS Status: ROHS3 Compliant
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20mA SOT-23-6
IC VREF SERIES 0.1% SOT23-6 Product overview: MCP1501T-40E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-40E/CHY
VOLT REF, SERIES, 4.096V, -40 TO 125DEGC; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:4.096V; Initial Accuracy:0.1%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
Voltage References Precision Buffered Voltage Reference
IC VREF SERIES 0.1% SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1320451-MCP1501T-40E/CHY | MCP1501T-40E/CHYTR-ND | 693-MCP1501T-40E/CHY | 72AC6138 | MCP1501T-40E/CHY | MCP1501T-40E/CHY |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | SOT23 Precision Voltage Reference IC | Volt Ref, Series, 4.096V, -40 To 125Degc; Voltage Reference Type Microchip | Voltage References | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | Other; SOT-23 | ||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| IQ | 0.5500 mA | 0.5500 mA | 0.5500 mA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Type | Series | Series |