Win Source Part Number: 1356715-LM431SBIMFX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-3 Flat Leads
Supplier Device Package: SOT-23F-3
Base Product Number: LM431
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±1%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Voltage - Output (Min/Fixed): 2.495V
Voltage - Output (Max): 36 V
Current - Output: 100 mA
Reference Type: Shunt
Current - Cathode: 1 mA
Adjustable/2.5V, 1% Tolerance Shunt Regulator, 3000-REEL Product overview: LM431SBIMFX from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SBIMFX can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23F-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23F-3
Voltage References SHUNT-REG 1% SOT-23 F INDU
IC VREF SHUNT ADJ 1% SOT23F-3
IC VREF SHUNT ADJ 1% SOT23F-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1356715-LM431SBIMFX | 693-LM431SBIMFX | 488-LM431SBIMFXCT-ND | LM431SBIMFX | LM431SBIMFX | LM431SBIMFX |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | 2.5V Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-3 Flat Leads | Other; SOT-23-3 Flat Leads | |||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |