Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002589-LM431SCCMFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SOT-23F-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 3k pcs
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23F-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23F-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23F-3
Voltage References Shunt Regulator 2.5V Programmable Product overview: LM431SCCMFX from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SCCMFX can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23F-3
IC VREF SHUNT ADJ 0.5% SOT23F-3
Voltage References Shunt Regulator 2.5V Programmable
Voltage Reference, Shunt - Adjustable, LM431SC Series, 2.495V to 36V, SOT-23F-3 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 002589-LM431SCCMFX | LM431SCCMFXCT-ND | 693-LM431SCCMFX | LM431SCCMFX | LM431SCCMFX | LM431SCCMFX | 94T5777 |
| Product Name | PMIC - PMIC - Voltage Reference - LM431SCCMFX | Voltage Reference | 2.5V Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference, Shunt Adjustable, Lm431Sc Series, 2.495V To 36V, Sot-23F-3 Rohs Compliant Onsemi |
| Package Type | SOT23; Other; SOT-23F-3 | SOT23; Other; SOT-23-3 Flat Leads | Other; Reel | Other; SOT-23-3 Flat Leads | |||
| Life Cycle Stage | Active | Active | |||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |