Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1199686-LM4120AIM5-5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Family Part Number: LM4120
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Parts Input Voltage (V): 2V ~ 12V
5V Series Voltage Reference, 0.2% Tol, SOT-23, 5mA Product overview: LM4120AIM5-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120AIM5-5.0 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 5V V ±0.2% 5mA SOT-23-5
Series Voltage Reference IC Fixed 5V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 5V V ±0.2% 5 mA SOT-23-5
IC VREF SERIES 0.2% SOT23-5
Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85
IC VREF SERIES 0.2% SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4120AIM5-5.0 | 1199686-LM4120AIM5-5.0 | 693-LM4120AIM5-5.0 | LM4120AIM5-5.0TR-ND | LM4120AIM5-5.0 | LM4120AIM5-5.0 | LM4120AIM5-5.0 | LM4120AIM5-5.0 | LM4120AIM5-5.0 |
| Product Name | LM4120 Precision Micropower Low Dropout Voltage Reference | PMIC - PMIC - Voltage Reference - LM4120AIM5-5.0 | 5V 5mA SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| VREF | 1.8 to 2.5 volts | 5 volts | 5 volts | ||||||
| TC | 14 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| IQ | 0.1600 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | |||
| Accuracy | 0.2000 % | 0.2000 % |