Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator
Manufacturer: ON Semiconductor
Win Source Part Number: 1230272-NCP431AVLPG
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Family Name: NCP431
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92 (TO-226)
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): LX6431AILP; TL431G-T92-G; TL431-T92-B;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA TO-92 (TO-226)
Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: NCP431AVLPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AVLPG can be used for catalog matching and distributor lookup.
Voltage References ANA 2.5V PROG SHUNT REF
IC VREF SHUNT ADJ 1% TO92
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | NCP431AVLPG | 1230272-NCP431AVLPG | NCP431AVLPG-ND | 693-NCP431AVLPG | NCP431AVLPG | NCP431AVLPG |
| Product Name | PMIC - PMIC - Voltage Reference - NCP431AVLPG | Voltage Reference | Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | TO-92; Other; TO-92 (TO-226) 5.33mm Body Height | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-226-3 | Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||||
| TC | 50 ppm/C | 50 ppm/C |