Texas Instruments LM4128 SOT-23 Precision Micropower Series Voltage Reference LM4128AMF-2.0/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4128 SOT-23 Precision Micropower Series Voltage Reference - LM4128AMF-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4128 SOT-23 Precision Micropower Series Voltage Reference
LM4128AMF-2.0/NOPB
LM4128 SOT-23 Precision Micropower Series Voltage Reference LM4128AMF-2.0/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LM4128AMF-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2V, BIPolar, PDSO5

Voltage Reference, 2V, BIPolar, PDSO5

Supplier's Site Datasheet
 - LM4128AMF-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2V, BIPolar, PDSO5

Voltage Reference, 2V, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4128AMF-2.0/NOPB - 138885-LM4128AMF-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128AMF-2.0/NOPB
138885-LM4128AMF-2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4128AMF-2.0/NOPB 138885-LM4128AMF-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 138885-LM4128AMF-2.0 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 75ppm/°C Voltage - Input: 2.448 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 190μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138885-LM4128AMF-2.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 2.448 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 190μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4128AMF-2.0/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4128AMF-2.0/NOPB
0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference with enable pin 5-SOT-23 -40 to 125 Product overview: LM4128AMF-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128AMF-2.0/NO PB can be used for catalog matching and distributor lookup.

0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference with enable pin 5-SOT-23 -40 to 125 Product overview: LM4128AMF-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128AMF-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4128AMF-2.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128AMF-2.0/NOPBTR-ND
Voltage Reference LM4128AMF-2.0/NOPBTR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4128AMF-2.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128AMF-2.0/NOPBCT-ND
Voltage Reference LM4128AMF-2.0/NOPBCT-ND
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4128AMF-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128AMF-2.0/NOPB
PMIC - Voltage Reference LM4128AMF-2.0/NOPB
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4128AMF-2.0/NOPB
Voltage References LM4128AMF-2.0/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128AMF-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128AMF-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128AMF-2.0/NOPB
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128AMF-2.0/NOPB LM4128AMF-2.0/NOPB 138885-LM4128AMF-2.0/NOPB 693-LM4128AMF-2.0/NOPB LM4128AMF-2.0/NOPBTR-ND LM4128AMF-2.0/NOPB LM4128AMF-2.0/NOPB LM4128AMF-2.0/NOPB
Product Name LM4128 SOT-23 Precision Micropower Series Voltage Reference PMIC - PMIC - Voltage Reference - LM4128AMF-2.0/NOPB SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 2.05 volts
TC 100 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
 - LM285Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers