The LM4120 is a precision micropower low dropout voltage reference in a 5-pin SOT-23 package measuring 1.60 mm × 2.90 mm, designed for battery-powered and portable applications. It offers fixed output voltages including 4.1 V, with a typical dropout voltage of 120 mV at 1 mA, supply current of 160 µA, and output current capability of ±5 mA. The device features an enable pin, operates over the industrial temperature range of −40°C to 85°C, and has a temperature coefficient of 50 ppm/°C. Initial accuracy is 0.5% for standard grade variants.
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
1.2-V & adjutable, 0.2% 50-ppm/°C drift precision series voltage reference with enable pin 5-SOT-23 -40 to 85 Product overview: LM4120AIM5X-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120AIM5X-4.1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199691-LM4120AIM5X-
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LM4120
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V
Parts Input Voltage (V): 2V ~ 12V
Series Voltage Reference IC Fixed 4.096V V ±0.2% 5mA SOT-23-5
IC VREF SERIES 0.2% SOT23-5
IC VREF SERIES 0.2% SOT23-5
Series Voltage Reference IC Fixed 4.096V V ±0.2% 5 mA SOT-23-5
Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4120AIM5X-4.1 | 693-LM4120AIM5X-4.1 | 1199691-LM4120AIM5X-4.1 | LM4120AIM5X-4.1-ND | LM4120AIM5X-4.1 | LM4120AIM5X-4.1 | LM4120AIM5X-4.1 | LM4120AIM5X-4.1 |
| Product Name | LM4120 Precision Micropower Low Dropout Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4120AIM5X-4.1 | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Voltage References |
| Package Type | Other; SOT-23 | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 2.5 volts | 4.1 volts | 4.1 volts | |||||
| TC | 14 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| IQ | 0.1600 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | |||
| Accuracy | 0.2000 % | 0.2000 % |