Texas Instruments LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128CQ1MF2.5/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4128CQ1MF2.5/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, with a 2.5V output voltage, operating over a junction temperature range of -40°C to 125°C. It has an initial accuracy of 0.5%, a temperature coefficient of 100 ppm/°C, a supply current of 60 µA, and a shutdown current of 3 µA. The device supports output currents up to 20 mA and has a dropout voltage of 200 mV to 400 mV at 10 mA load. It is AEC-Q100 Grade 1 qualified and stable with capacitive loads up to 10 µF.

Datasheet Summary
Powered by GS/AI

The LM4128CQ1MF2.5/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, with a 2.5V output voltage, operating over a junction temperature range of -40°C to 125°C. It has an initial accuracy of 0.5%, a temperature coefficient of 100 ppm/°C, a supply current of 60 µA, and a shutdown current of 3 µA. The device supports output currents up to 20 mA and has a dropout voltage of 200 mV to 400 mV at 10 mA load. It is AEC-Q100 Grade 1 qualified and stable with capacitive loads up to 10 µF.

Suppliers

Company
Product
Description
Supplier Links
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference - LM4128CQ1MF2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference
LM4128CQ1MF2.5/NOPB
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128CQ1MF2.5/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LM4128CQ1MF2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5

Three Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4128CQ1MF2.5/NOPB - 107757-LM4128CQ1MF2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128CQ1MF2.5/NOPB
107757-LM4128CQ1MF2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4128CQ1MF2.5/NOPB 107757-LM4128CQ1MF2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107757-LM4128CQ1MF2. 5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Voltage - Input: 2.9 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 275μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107757-LM4128CQ1MF2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 2.9 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 275μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 20mA SOT-23 Precision Voltage Reference IC
693-LM4128CQ1MF2.5/NOPB
2.5V 20mA SOT-23 Precision Voltage Reference IC 693-LM4128CQ1MF2.5/NOPB
2.5V Series Voltage Reference, 0.5% Tol, 20mA, SOT-23-5 Product overview: LM4128CQ1MF2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CQ1MF2.5/N OPB can be used for catalog matching and distributor lookup.

2.5V Series Voltage Reference, 0.5% Tol, 20mA, SOT-23-5 Product overview: LM4128CQ1MF2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CQ1MF2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4128CQ1MF2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128CQ1MF2.5/NOPBTR-ND
Voltage Reference LM4128CQ1MF2.5/NOPBTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4128CQ1MF2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128CQ1MF2.5/NOPBCT-ND
Voltage Reference LM4128CQ1MF2.5/NOPBCT-ND
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4128CQ1MF2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4128CQ1MF2.5/NOPB
Voltage Reference LM4128CQ1MF2.5/NOPB
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.5% 20 mA SOT-23-5

Buy Now
PMIC - Voltage Reference - LM4128CQ1MF2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128CQ1MF2.5/NOPB
PMIC - Voltage Reference LM4128CQ1MF2.5/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4128CQ1MF2.5/NOPB
Voltage References LM4128CQ1MF2.5/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128CQ1MF2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128CQ1MF2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128CQ1MF2.5/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128CQ1MF2.5/NOPB LM4128CQ1MF2.5/NOPB 107757-LM4128CQ1MF2.5/NOPB 693-LM4128CQ1MF2.5/NOPB LM4128CQ1MF2.5/NOPBTR-ND LM4128CQ1MF2.5/NOPB LM4128CQ1MF2.5/NOPB LM4128CQ1MF2.5/NOPB LM4128CQ1MF2.5/NOPB
Product Name LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference PMIC - PMIC - Voltage Reference - LM4128CQ1MF2.5/NOPB 2.5V 20mA SOT-23 Precision Voltage Reference IC Voltage Reference Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 2.5 volts 2.5 volts
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.1000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
 - LM385AXZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385-2.5 Micropower Voltage Reference - LM385DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers